Aitken Products, Inc. Suntube Compact Infrared Heater

Description
The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters Ski Lodges Residential Garages Outdoor Cafes and Patios Hotel and Theater Entrances Outstanding Features Compact size: Fits standard 2'x 4' ceiling panel grids Low clearances to combustibles Pre-assembled: Just hang and connect Direct spark ignition with 100% safety shut-off Vented and unvented operation Mirror Brite highly polished reflector for maximum reflectivity Multi-poise mounting: Horizontal to 45° Adjustable BTUH inputs for design flexibility after installation Corrosion resistant: All aluminized steel Full one year limited warranty
Description
The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters Ski Lodges Residential Garages Outdoor Cafes and Patios Hotel and Theater Entrances Outstanding Features Compact size: Fits standard 2'x 4' ceiling panel grids Low clearances to combustibles Pre-assembled: Just hang and connect Direct spark ignition with 100% safety shut-off Vented and unvented operation Mirror Brite highly polished reflector for maximum reflectivity Multi-poise mounting: Horizontal to 45° Adjustable BTUH inputs for design flexibility after installation Corrosion resistant: All aluminized steel Full one year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Suntube Compact Infrared Heater -  - Aitken Products, Inc.
Geneva, OH, USA
Suntube Compact Infrared Heater
Suntube Compact Infrared Heater
The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters Ski Lodges Residential Garages Outdoor Cafes and Patios Hotel and Theater Entrances Outstanding Features Compact size: Fits standard 2'x 4' ceiling panel grids Low clearances to combustibles Pre-assembled: Just hang and connect Direct spark ignition with 100% safety shut-off Vented and unvented operation Mirror Brite highly polished reflector for maximum reflectivity Multi-poise mounting: Horizontal to 45° Adjustable BTUH inputs for design flexibility after installation Corrosion resistant: All aluminized steel Full one year limited warranty

The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy

These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for:

  • Bus & Smoking Shelters
  • Ski Lodges
  • Residential Garages
  • Outdoor Cafes and Patios
  • Hotel and Theater Entrances

Outstanding Features

  • Compact size: Fits standard 2'x 4' ceiling panel grids
  • Low clearances to combustibles
  • Pre-assembled: Just hang and connect
  • Direct spark ignition with 100% safety shut-off
  • Vented and unvented operation
  • Mirror Brite highly polished reflector for maximum reflectivity
  • Multi-poise mounting: Horizontal to 45°
  • Adjustable BTUH inputs for design flexibility after installation
  • Corrosion resistant: All aluminized steel
  • Full one year limited warranty
Supplier's Site

Technical Specifications

  Aitken Products, Inc.
Product Category Industrial Heaters
Product Name Suntube Compact Infrared Heater
Heater Type Air Heater; Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details
Enclosure Heater with Fan - CSL 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Induction Heat Treating Scanning System - Inductoscan® - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details