Aitken Products, Inc. Datasheets for Radiant Heaters
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Radiant Heaters: Learn more
| Product Name | Notes |
|---|---|
| Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on... | |
| Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are... | |
| Designed specifically for areas requiring a low watt density pattern Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a... | |
| For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350... | |
| Get a Preheated Die at Shift Start The die heater can be installed in the die after shut down and programmed to start heating prior to the start of first... | |
| Save up to 20% on electric heating bills compared to forced air or convection systems! Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared... | |
| The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & | |
| Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents,... | |
| This extremely rugged weatherproof thawer has a low initial cost, low maintenance cost and low operating costs. This equipment will fit the needs of both small and large plants. It... |