CENO Electronics Technology Co., Ltd. Datasheets for RF Rotary Joints

Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems.
RF Rotary Joints: Learn more

Product Name Notes
POWER/SIGNAL + PNEUMATIC/HYDRAULIC Characteristics Integrate current and gas-liquid rotating joint Current channel number and rotary joint size could be optional Various type signal could be integrated Options Circuit number Gas-liquid...
CENO two channel rotary joint RCN0205A with 5GHz frequency range on each channel. This model is widely to be applied in antenna system application.CENO RCN series is called RF rotary...
CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure...
RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. Divide into high frequency rotary joint, middle and low...
RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency...
This is compact size capsule slip ring, it integrates 2 circuits RF signal, with RG178 coaxial cable. RF high frequency/microwave coaxial rotary joint is used in the 360° continuous rotation...