CENO Electronics Technology Co., Ltd. Datasheets for Rotary Unions

Rotating unions allow fluids to be transferred between stationary and rotating components or equipment.
Rotary Unions: Learn more

Product Name Notes
A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and...
Air rotary joints also are known as rotary swivels, widely used in numerous manufacturing processes to transfer pneumatic or hydraulic. This is light weight, compact size, two air flow passage...
CENO air rotary union can pass compress air, nitrogen and so on. The rotary union contains two precise bearings, they share a smooth and lasting high-speed running with firmness and...
Due to accumulating abundant case experience and getting hold of mature core technology, CENO's Ethernet technology is the most popular used network technology, it provides 1 GBPS bandwidth of communication...
QCN0201-06P1 is one mode,which combine air channel and electrical channel in one body.It saves the space effectively and simplify operation and installation.The air pressure is 10Mpa and there are 2...
The gas-liquid rotary joint is used specially transmiting gas and liquid media, mainly including compressed air, hydrogen, nitrogen, water, oil, coolant and so on. Rotary joints adopt different sealing methods...
The gas-liquid rotary joint is used specially transmitting gas and liquid media, mainly including compressed air, hydrogen, nitrogen, water, oil, coolant and so on. Rotary joints adopt different sealing methods...
This is an integrated rotary joint for lithium battery equipment . Power channels integrate air channel. The air pressure support 1.0MPa and its connector size is 8mm. One group of...