CENO Electronics Technology Co., Ltd. RF Rotary Joint

Description
CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses import high elastic wear-resisting material in the internal key contact point of the RF rotary joint and do special plating in the surface for it. It is a connector device to transmit high frequency signal from the static to rotating part. Feature 1. Up to 50 GHz transmission frequency, channel number is as high as 5 channels 2.To support the high frequency signal and the low voltage DC signal transmission at the same time. 3.Can be integrated with other electrical slip ring, hybrid transmission of high frequency signals, current and other types. Typical application 1. Radar antenna 2. High definition video transmission equipment 3. Electro-optical pod system
Description
CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses import high elastic wear-resisting material in the internal key contact point of the RF rotary joint and do special plating in the surface for it. It is a connector device to transmit high frequency signal from the static to rotating part. Feature 1. Up to 50 GHz transmission frequency, channel number is as high as 5 channels 2.To support the high frequency signal and the low voltage DC signal transmission at the same time. 3.Can be integrated with other electrical slip ring, hybrid transmission of high frequency signals, current and other types. Typical application 1. Radar antenna 2. High definition video transmission equipment 3. Electro-optical pod system

Suppliers

Company
Product
Description
Supplier Links
RF Rotary Joint -  - CENO Electronics Technology Co., Ltd.
Shenzhen, China
RF Rotary Joint
RF Rotary Joint
CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses import high elastic wear-resisting material in the internal key contact point of the RF rotary joint and do special plating in the surface for it. It is a connector device to transmit high frequency signal from the static to rotating part. Feature 1. Up to 50 GHz transmission frequency, channel number is as high as 5 channels 2.To support the high frequency signal and the low voltage DC signal transmission at the same time. 3.Can be integrated with other electrical slip ring, hybrid transmission of high frequency signals, current and other types. Typical application 1. Radar antenna 2. High definition video transmission equipment 3. Electro-optical pod system

CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses import high elastic wear-resisting material in the internal key contact point of the RF rotary joint and do special plating in the surface for it. It is a connector device to transmit high frequency signal from the static to rotating part.

Feature
1. Up to 50 GHz transmission frequency, channel number is as high as 5 channels
2.To support the high frequency signal and the low voltage DC signal transmission at the same time.
3.Can be integrated with other electrical slip ring, hybrid transmission of high frequency signals, current and other types.

Typical application
1. Radar antenna
2. High definition video transmission equipment
3. Electro-optical pod system

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category RF Rotary Joints
Product Name RF Rotary Joint
Unlock Full Specs
to access all available technical data