High Voltage 1A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 100V 1A Ebike Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
DRIVER, MOSFET, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:32ns; Output Delay:30ns; Operating RoHS Compliant: Yes
Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | LM5109AMA/NOPB | LM5109AMA/NOPB | LM5109AMA/NOPB | LM5109AMA/NOPB | LM5109AMA/NOPB | LM5109AMA/NOPB-ND | LM5109AMA/NOPB | 28AH3536 |
Product Name | LM5109A High Voltage 1A Peak Half Bridge Gate Driver | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits | Driver, Mosfet, Half Bridge, Soic-8; Driver Configuration Texas Instruments |
Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
Output Configuration | Dual,Independent | Inverting; Noninverting | Inverting; Noninverting | Noninverting | ||||
Input Threshold | TTL | |||||||
Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts |