Non-Inverting High Speed Power Drivers 20-LCCC -55 to 125
3-A/3-A DUAL-CHANNEL GATE DRIVER
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Gate Drivers | Gate Drivers |
Product Number | UC1708L883B | UC1708L883B |
Product Name | UC1708 Non-Inverting High Speed Power Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
Output Configuration | Noninverting | |
Input Threshold | TTL/CMOS | |
Output Current | 3 amps | |
Supply Voltage | 5 to 35 volts | 35 to 5 volts |
Rise Time | 25 ns |