Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811 INVERTING DUAL HIGH-SPEE
Low-Side Gate Driver IC Inverting 8-TSSOP
Gate Drivers Inv Dual H-S MOSFET Driver
Manufacturer: Texas Instruments
Win Source Part Number: 1272303-TPS2811PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 15ns
Family Name: TPS2811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): ICL7667MTV-4; MAX17603AUA+; MAX17603ASA+;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 8-TSSOP
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | TPS2811PWR | TPS2811PWR | TPS2811PWR | TPS2811PWR | TPS2811PWR | 1272303-TPS2811PWR | TPS2811PWR-ND |
Product Name | TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Integrated Circuits | Gate Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2811PWR | Gate Drivers |
Driver Type | Dual Gate Driver | High-side; Low-side | Low-side | Low-side | Low-side | ||
Output Configuration | Inverting | Inverting | Inverting | ||||
Input Threshold | CMOS | ||||||
Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
Supply Voltage | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts |