The BU64298GWZ is designed to drive Bi-directional voice coil motors. Additionally the driver is able to source the output current without the need for a direction control signal. The driver includes ISRC (intelligent slew rate control) to reduce mechanical ringing to optimize the camera’s autofocus capabilities.
ROHM Semiconductor USA, LLC | |
---|---|
Product Category | Gate Drivers |
Product Number | BU64298GWZ |
Product Name | Bi-directional VCM driver for Auto focus |
Driver Type | Bi-directional VCM driver for Auto focus |
Number of Outputs | 1 |
Output Current | 0.2000 amps |
Supply Voltage | 5.5 volts |