Moog, Inc. - Industrial division Single Channel FORJ FO197

Description
The FO197 is a single-pass, multimode fiber optic rotary joint (FORJ). It is passive and bidirectional, and allows the transfer of any type of optical signal across rotational interfaces. The FO197 fiber optic rotary joint can be combined with our electrical and / or fluid slip rings, providing a single, compact package for optical signals, electrical power and fluid transfer. The FORJ can be assembled with pigtail lengths tailored to the customer’s application or installed with connector bushings (ST or FC). Housing, mounting flange and drive features can also be customized to meet the customer’s requirements. Features Provides rotary coupling for a multimode fiber link Passive bidirectional device Can be combined with our electrical slips and fluid unions Alternative drive coupling and mounting arrangements are available (consult factory for specification details) Connectorized interfaces, for easy fiber cable replacement Can be integrated into existing slip ring designs Stainless steel, aluminum or anodized aluminum housing Rugged design MIL-STD-167-1 ship vibration MIL-STD-810D functional shock (40 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel FORJ - FO197 - Moog, Inc. - Industrial division
Blacksburg, VA, USA
Single Channel FORJ
FO197
Single Channel FORJ FO197
The FO197 is a single-pass, multimode fiber optic rotary joint (FORJ). It is passive and bidirectional, and allows the transfer of any type of optical signal across rotational interfaces. The FO197 fiber optic rotary joint can be combined with our electrical and / or fluid slip rings, providing a single, compact package for optical signals, electrical power and fluid transfer. The FORJ can be assembled with pigtail lengths tailored to the customer’s application or installed with connector bushings (ST or FC). Housing, mounting flange and drive features can also be customized to meet the customer’s requirements. Features Provides rotary coupling for a multimode fiber link Passive bidirectional device Can be combined with our electrical slips and fluid unions Alternative drive coupling and mounting arrangements are available (consult factory for specification details) Connectorized interfaces, for easy fiber cable replacement Can be integrated into existing slip ring designs Stainless steel, aluminum or anodized aluminum housing Rugged design MIL-STD-167-1 ship vibration MIL-STD-810D functional shock (40 g)

The FO197 is a single-pass, multimode fiber optic rotary joint (FORJ). It is passive and bidirectional, and allows the transfer of any type of optical signal across rotational interfaces.

The FO197 fiber optic rotary joint can be combined with our electrical and / or fluid slip rings, providing a single, compact package for optical signals, electrical power and fluid transfer.

The FORJ can be assembled with pigtail lengths tailored to the customer’s application or installed with connector bushings (ST or FC). Housing, mounting flange and drive features can also be customized to meet the customer’s requirements.

Features

  • Provides rotary coupling for a multimode fiber link
  • Passive bidirectional device
  • Can be combined with our electrical slips and fluid unions
  • Alternative drive coupling and mounting arrangements are available (consult factory for specification details)
  • Connectorized interfaces, for easy fiber cable replacement
  • Can be integrated into existing slip ring designs
  • Stainless steel, aluminum or anodized aluminum housing
  • Rugged design
    • MIL-STD-167-1 ship vibration
    • MIL-STD-810D functional shock (40 g)
Supplier's Site Datasheet

Technical Specifications

  Moog, Inc. - Industrial division
Product Category Fiber Optic Rotary Joints
Product Number FO197
Product Name Single Channel FORJ
Fiber Type Multimode
Fiber Size 50/125, 62.5/125, 100/140 or 200/230
Fiber Connector FC (optional feature); ST (optional feature)
Features Pigtailed (optional feature); Pressure Compensated (optional feature); Ruggedized
Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FiberOpticRotaryJoints SM/MM IP65 - FCN0819-67 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector FC; SC; ST; LC
Features Pigtailed
Number of Channels 8 to 19
View Details
Fiber Optic Rotary Joint for Seafloor Operation System - LPFO Series LPFO-1F3001 - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC; SMA
Number of Channels 1
View Details
FiberOpticRotaryJoints power / signal + Fiber SM IP54 - ECN000-02P-20S-02EG-01F - CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector SM
Number of Channels 1
Maximum Speed 0.0 to 300 rpm
View Details
Fiber Optic Rotary Joint for Electro-optical Equipment - LPFO-01C - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC
Number of Channels 1
View Details