JINPAT Electronics Fiber Optic Rotary Joint for Electro-optical Equipment LPFO-01C

Description
Features Transmit signal by way of optical fiber, without leakage or electromagnetic interference Be able to achievetransmission of networking application in long distance Ultra-low voltage stationary Wave Ratio and insertion loss Light and small integrated figure Long life span, no contact or friction
Description
Features Transmit signal by way of optical fiber, without leakage or electromagnetic interference Be able to achievetransmission of networking application in long distance Ultra-low voltage stationary Wave Ratio and insertion loss Light and small integrated figure Long life span, no contact or friction

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Rotary Joint for Electro-optical Equipment - LPFO-01C - JINPAT Electronics
Seattle, WA, USA
Fiber Optic Rotary Joint for Electro-optical Equipment
LPFO-01C
Fiber Optic Rotary Joint for Electro-optical Equipment LPFO-01C
Features Transmit signal by way of optical fiber, without leakage or electromagnetic interference Be able to achievetransmission of networking application in long distance Ultra-low voltage stationary Wave Ratio and insertion loss Light and small integrated figure Long life span, no contact or friction

Features

  • Transmit signal by way of optical fiber, without leakage or electromagnetic interference
  • Be able to achievetransmission of networking application in long distance
  • Ultra-low voltage stationary Wave Ratio and insertion loss
  • Light and small integrated figure
  • Long life span, no contact or friction
Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Fiber Optic Rotary Joints
Product Number LPFO-01C
Product Name Fiber Optic Rotary Joint for Electro-optical Equipment
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC
Number of Channels 1
Maximum Speed 2000 rpm
Wavelength 650 to 1650 nm (6500 to 16500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

FiberOpticRotaryJoints SM/MM IP65 - FCN0819-67 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector FC; SC; ST; LC
Features Pigtailed
Number of Channels 8 to 19
View Details
Fiber Optic Rotary Joint for Seafloor Operation System - LPFO Series LPFO-1F1202 - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC; SMA
Number of Channels 1
View Details
FiberOpticRotaryJoints power / signal + Fiber SM IP54 - ECN000-02P-20S-02EG-01F - CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector SM
Number of Channels 1
Maximum Speed 0.0 to 300 rpm
View Details
Fiber Optic Rotary Joint High Transmission Rate - LPFO Series LPFO-1F3005 - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC; SMA
Number of Channels 1
View Details