Low Energy Systems, Inc. Datasheets for Water Heaters

Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Water Heaters: Learn more

Product Name Notes
Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. Use together with a tankless water heater for recirculation and to eliminate cold water sandwich.
Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
Single phase 100 amp residential electric water heater with advanced flow control.
Single phase 100 amp residential electric water heater.
Single phase 115 amp residential electric water heater with advanced flow control.
Single phase 150 amp residential electric water heater with advanced flow control.
Single phase 50 amp residential electric water heater with advanced flow control. Use Coupon Code STIEBELELTRON for 20% off Special Price!
Single phase 50 amp residential electric water heater.
Single phase 60 amp residential electric water heater with advanced flow control.
Single phase 60 amp residential electric water heater.
Single phase 75 amp residential electric water heater with advanced flow control.
Single phase 75 amp residential electric water heater.
STIEBEL ELTRON DHC tankless water heaters are designed for installation at the point of use. They heat water instantaneously as it flows through the unit. Stand-by losses are completely eliminated.
The 5.3 is an excellent hot-water solution for the average 1 and 2-bath home. It will support one shower plus additional household use at the same time. [This unit requires...
The DHC-E tankless electric water heater differs from convention storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows...
The DHC-E tankless electric water heater differs from conventional storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows...
The Paloma PHH-32RDV will support 3-4 major hot water functions in a warm climate and 2-3 simultaneous major hot water functions in a cold climate. This unit uses condensing technology...
The Paloma PHH-32ROF will support 3-4 major hot water functions in a warm climate. This unit uses condensing technology that allows it to be the most efficient whole home tankless...
The PH-25ROFS will support up to 2 major functions, plus one minor use (such as a sink) in a warm climate; and up to 2 major functions in a cold...
The PH2-20RDVS is an excellent hot-water solution for the average 1 bath home. It will support one shower plus additional small household use (like a sink) at the same time.
The PH2-20ROF will support up to 2 major hot water functions in a warm climate, but is not recommended for installation in climates where freezing is possible. When checking out...
The PH2-25RDVS will support up to 2 major functions, plus one minor use (such as a sink) in a warm climate; and up to 2 major functions in a cold...
The PH2-25ROF will support up to 2-3 major hot water functions in a warm climate, but is not recommended for installation in climates where freezing is possible. It can also...
The PH2-28RDVS will support up to 2-3 major hot water functions in a warm climate, up to 2 simultaneous major hot water functions in a cold climate and can be...
The PH2-28ROF will support up to 2-3 major hot water functions in a warm climate, but is not recommended for installation in climates where freezing is possible. It can also...
The PH28RDVS is the perfect Whole House Hot Water solution for most homes. It will support 2-3 simultaneous showers in a cold climate and up to 3 showers in a...
The PH28ROF is the perfect Whole House Hot Water solution for most homes in a warm climate. It will support 2-3 major hot water functions in a warm climate, but...
The PH28ROFP-0 is the perfect Whole House Hot Water solution for most homes in a warm climate. It will support 2-3 major hot water functions in a warm climate, but...
The voltage, amperage, and circuit breaker specifications must be met for this heater to function. Please make sure all requirements are met before purchasing this heater. If there are any...
Unlimited Supply of Hot Water. Keeps heating water instantly as you require. The Tempra system completely replaces a conventional tank heater with no disruption to your comfort and hot water...
With the 28c as your platform, you can solve the needs of a small restaurant kitchen, a school shower facility, or a large National Guard training base. The 28c can...