Low Energy Systems, Inc. Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. Use together with a tankless water heater for recirculation and to eliminate cold water sandwich. | |
| Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. | |
| Single phase 100 amp residential electric water heater with advanced flow control. | |
| Single phase 100 amp residential electric water heater. | |
| Single phase 115 amp residential electric water heater with advanced flow control. | |
| Single phase 150 amp residential electric water heater with advanced flow control. | |
| Single phase 50 amp residential electric water heater with advanced flow control. Use Coupon Code STIEBELELTRON for 20% off Special Price! | |
| Single phase 50 amp residential electric water heater. | |
| Single phase 60 amp residential electric water heater with advanced flow control. | |
| Single phase 60 amp residential electric water heater. | |
| Single phase 75 amp residential electric water heater with advanced flow control. | |
| Single phase 75 amp residential electric water heater. | |
| STIEBEL ELTRON DHC tankless water heaters are designed for installation at the point of use. They heat water instantaneously as it flows through the unit. Stand-by losses are completely eliminated. | |
| The 5.3 is an excellent hot-water solution for the average 1 and 2-bath home. It will support one shower plus additional household use at the same time. [This unit requires... | |
| The DHC-E tankless electric water heater differs from convention storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows... | |
| The DHC-E tankless electric water heater differs from conventional storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows... | |
| The Paloma PHH-32RDV will support 3-4 major hot water functions in a warm climate and 2-3 simultaneous major hot water functions in a cold climate. This unit uses condensing technology... | |
| The Paloma PHH-32ROF will support 3-4 major hot water functions in a warm climate. This unit uses condensing technology that allows it to be the most efficient whole home tankless... | |
| The PH-25ROFS will support up to 2 major functions, plus one minor use (such as a sink) in a warm climate; and up to 2 major functions in a cold... | |
| The PH2-20RDVS is an excellent hot-water solution for the average 1 bath home. It will support one shower plus additional small household use (like a sink) at the same time. | |
| The PH2-20ROF will support up to 2 major hot water functions in a warm climate, but is not recommended for installation in climates where freezing is possible. When checking out... | |
| The PH2-25RDVS will support up to 2 major functions, plus one minor use (such as a sink) in a warm climate; and up to 2 major functions in a cold... | |
| The PH2-25ROF will support up to 2-3 major hot water functions in a warm climate, but is not recommended for installation in climates where freezing is possible. It can also... | |
| The PH2-28RDVS will support up to 2-3 major hot water functions in a warm climate, up to 2 simultaneous major hot water functions in a cold climate and can be... | |
| The PH2-28ROF will support up to 2-3 major hot water functions in a warm climate, but is not recommended for installation in climates where freezing is possible. It can also... | |
| The PH28RDVS is the perfect Whole House Hot Water solution for most homes. It will support 2-3 simultaneous showers in a cold climate and up to 3 showers in a... | |
| The PH28ROF is the perfect Whole House Hot Water solution for most homes in a warm climate. It will support 2-3 major hot water functions in a warm climate, but... | |
| The PH28ROFP-0 is the perfect Whole House Hot Water solution for most homes in a warm climate. It will support 2-3 major hot water functions in a warm climate, but... | |
| The voltage, amperage, and circuit breaker specifications must be met for this heater to function. Please make sure all requirements are met before purchasing this heater. If there are any... | |
| Unlimited Supply of Hot Water. Keeps heating water instantly as you require. The Tempra system completely replaces a conventional tank heater with no disruption to your comfort and hot water... | |
| With the 28c as your platform, you can solve the needs of a small restaurant kitchen, a school shower facility, or a large National Guard training base. The 28c can... |