The PH2-25RDVS will support up to 2 major functions, plus one minor use (such as a sink) in a warm climate; and up to 2 major functions in a cold climate, and can be converted for commercial use up to 185°F with the simple addition of a hi-temp computer chip.
[This unit requires Metal-Fab 3"/5" Concentric Venting]
When checking out use coupon code EASYINSTALL for FREE Tankless Installation Valves (WTIV) & Pressure Relief Valve (PRV) with the purchase of this gas tankless water heater (a $77.50 value)! Add unit + WTIV + PRV to cart. Free installation valves + PRV will be applied in cart ONLY after coupon code is entered.
| Low Energy Systems, Inc. | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | Paloma PH2-25RDVS |
| Product Name | Tankless Water Heater |
| Heater Type | Water Heaters |