Compact 4-phase stepper motor ideal to combine with a unipolar drive
Unipolar stepper motor. With lead cable 85 mm and terminal
Step Angle = 5.625 °, 11.25 °
Number Of Wires = 5
Voltage Rating = 12 V
Stepper Motor Type = Bipolar, Unipolar
Shaft Diameter = 3mm
Current Rating = 32 mA
Winding Arrangement = Unipolar
Shaft Length = 6mm
Depth = 19mm
RS Components, Ltd. | |
---|---|
Product Category | Stepper Motors (rotary) |
Product Number | 7793740 |
Stepper Construction | Bipolar, Unipolar |