- Trained on our vast library of engineering resources.

Zaber Technologies, Inc. Stepper Motor with home sensor, NEMA 23 NMS23-T4A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor with home sensor, NEMA 23 - NMS23-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper Motor with home sensor, NEMA 23
NMS23-T4A
Stepper Motor with home sensor, NEMA 23 NMS23-T4A
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included.

  • NEMA size 08 to 23 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • HS02 home sensor and magnet included
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS23-T4A
Product Name Stepper Motor with home sensor, NEMA 23
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B guides - X-NMS23-BE08P1 - Zaber Technologies, Inc.
Specs
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Current per Phase 4.2 amps
Features Brake
View Details
Stepper motor with encoder, home sensor, NEMA 23, for LC40B guides - NMS23-E08P1T3A - Zaber Technologies, Inc.
Specs
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Current per Phase 4.2 amps
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Stepper motor with encoder, home sensor, NEMA 23 - NMS23-E08T4A - Zaber Technologies, Inc.
Specs
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Current per Phase 4.2 amps
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Stepper Motor with home sensor, NEMA 11 - NMS11-T4A - Zaber Technologies, Inc.
Specs
Torque Constant 2.41 in-oz/amp (17 mN-m/amp)
Current per Phase 1.5 amps
Operating Temperature 32 to 122 F (0 to 50 C)
View Details