Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC
DigiKey | |
---|---|
Product Category | Stepper Motors (rotary) |
Product Number | 403-1016-ND |
Product Name | Stepper Motors |
DC Voltage Range | 5.0 VDC |
Holding Torque | 28 In-oz (19 N-cm) |
Step Angle | 7.50 degrees |
Units | English |