Infineon Technologies AG Evaluation Boards EVAL_600W_12V_LLC_C7

Description
This evaluation board shows how to design the half-bridge LLC stage of a server SMPS with the target to meet 80+ Titanium standard efficiency requirements. For this purpose, the following technologies has been used: 600V CoolMOS™ C7 SJ MOSFET (IPP60R180C7) on the primary side and OptiMOS™ 40V low voltage power MOSFET in SuperSO8 (BSC010N04LS) in the synchronous rectification secondary stage, in combination with QR CoolSET™ (ICE2QR2280Z), EiceDRIVER™ 2EDL hi-low side driver (2EDL05N06PF), EiceDRIVER™ 2EDN low side gate driver (2EDN7524F) and an LLC controller (ICE2HS01G) for the analog or XMC™ microcontroller (XMC4200) in the digital version. Summary of Features Output voltage: 12V Output current: 50A Peak efficiency @ 50% load > 97,4% Efficiency @ 10% load > 95% Potential Applications High efficiency Titanium Server SMPS Related kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_600W_12V_LLC_C7 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_600W_12V_LLC_C7
Evaluation Boards EVAL_600W_12V_LLC_C7
This evaluation board shows how to design the half-bridge LLC stage of a server SMPS with the target to meet 80+ Titanium standard efficiency requirements. For this purpose, the following technologies has been used: 600V CoolMOS™ C7 SJ MOSFET (IPP60R180C7) on the primary side and OptiMOS™ 40V low voltage power MOSFET in SuperSO8 (BSC010N04LS) in the synchronous rectification secondary stage, in combination with QR CoolSET™ (ICE2QR2280Z), EiceDRIVER™ 2EDL hi-low side driver (2EDL05N06PF), EiceDRIVER™ 2EDN low side gate driver (2EDN7524F) and an LLC controller (ICE2HS01G) for the analog or XMC™ microcontroller (XMC4200) in the digital version. Summary of Features Output voltage: 12V Output current: 50A Peak efficiency @ 50% load > 97,4% Efficiency @ 10% load > 95% Potential Applications High efficiency Titanium Server SMPS Related kits

This evaluation board shows how to design the half-bridge LLC stage of a server SMPS with the target to meet 80+ Titanium standard efficiency requirements. For this purpose, the following technologies has been used: 600V CoolMOS™ C7 SJ MOSFET (IPP60R180C7) on the primary side and OptiMOS™ 40V low voltage power MOSFET in SuperSO8 (BSC010N04LS) in the synchronous rectification secondary stage, in combination with QR CoolSET™ (ICE2QR2280Z), EiceDRIVER™ 2EDL hi-low side driver (2EDL05N06PF), EiceDRIVER™ 2EDN low side gate driver (2EDN7524F) and an LLC controller (ICE2HS01G) for the analog or XMC™ microcontroller (XMC4200) in the digital version.


Summary of Features

  • Output voltage: 12V
  • Output current: 50A
  • Peak efficiency @ 50% load > 97,4%
  • Efficiency @ 10% load > 95%

Potential Applications

  • High efficiency Titanium Server SMPS

Related kits

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL_600W_12V_LLC_C7
Power Management IC Development Tools EVAL_600W_12V_LLC_C7
Power Management IC Development Tools

Power Management IC Development Tools

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVAL_600W_12V_LLC_C7 EVAL_600W_12V_LLC_C7
Product Name Evaluation Boards Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - EVAL-3AR4780VJZ - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Power Supplies
View Details
Evaluation Boards - BLDC_SHIELD_TLE9879 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; BLDC Motors ; Fans ; Pumps ; RC Cars ; Power Tools ; Maker Projects
Host Interface SPI
View Details
Evaluation Boards - EVAL BAT15-02EL - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - DEMOBOARD TLE6368 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details