Cellular EV-DO Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
RF TXRX MODULE CELLULAR U.FL TH
Cellular EV-DO Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | RF Modules | RF Transceivers | RF Transceivers |
Product Number | 591-1157-ND | MTSMC-EV2-IP-N2-SP | MTSMC-EV2-IP-N2-SP |
Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
Operating Frequency | 800 to 1900 MHz | 800 to 1900 MHz | 800 to 1900 MHz |
Package Type | Plugin; Module | Module | |
Supply Voltage | 5 volts | 5 volts | 5 volts |