A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications, the ST-2605 is up for the challenge with it's handle constructed of impact resistant plastic.
Suttner America Company | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | 202605600 |
Product Name | ST-2605 Spray Gun |
Machine Type | Pressure Spray Washer; Aqueous Cleaning System; (Component) |
Temperature | 300 F (149 C) |
Flow Rate | 12 GPM (45.45 L/min) |
Pressure | 5000 psi (3519 m H2O) |