Trotec Laser, Inc. Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| One laser system, two laser sources, endless versatility. The Speedy 100 flexx comes equipped with a 24" x 12" working area and both a CO2 and a fiber laser source,... | |
| Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the... | |
| R Series lasers were designed and developed by Trotec laser using Austrian engineering standards. The R400 features an ergonomic 40.5" x 24.8" working area, CO2 laser power up to 100W,... | |
| The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of... | |
| The R Series, designed by Trotec, is a safe, and affordable laser cutter. Available with a 51.1" x 35.4" working area and CO2 power options up to 100W, the R500... | |
| The Rayjet 300 is a midsize laser engraver with a powerful CO2 laser source. It allows you to engrave, mark, and cut a variety of materials and thicknesses with ease. | |
| The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine... | |
| The SP Series CO2 laser cutters are the comprehensive solution for cutting large-format materials. Equipped with a 49" x 28" working area, pass-through capabilities, and CO2 power options ranging from... | |
| The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a... | |
| The SpeedMarker 1300 laser marker comes equipped with a maximum marking area of 39.4" x 17.7" (1000 mm x 450 mm) and wattage options ranging from 20W to 100W. This... | |
| The SpeedMarker 1350 laser marking machine comes equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 20W to 100W. | |
| The SpeedMarker 1600, the largest of Trotec's laser marking machines, comes equipped with a maximum marking area of 51.2" x 17.7" (1300 mm x 450 mm) and wattage options ranging... | |
| The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. | |
| The SpeedMarker 700 fiber laser marking machine comes equipped with a maximum marking area of 22.8" x 19.5" (580 mm x 495 mm,) and wattage options ranging from 20W to... | |
| The SpeedMarker 700RT (Rotary Table) comes equipped with a maximum marking area of 12.2" x 12.2" (310 mm x 310 mm) and wattage options ranging from 20W to 50W. With... | |
| The SpeedMarker Series lasers are designed for continuous operation in industrial environments and are ideal for marking metals and plastics. The SpeedMarker 50 laser marking machine comes equipped with an... | |
| The Speedy 300 flexx laser engraver comes equipped with a 29" x 17" working area and patented dual-source Flexx Technology™. This feature integrates two laser sources - CO2 and fiber... | |
| The Speedy 360 flexx comes equipped with a 32" x 20" working area. Like the Speedy 300 flexx, CO2 laser wattages are available from 60W to 120W, and fiber from... | |
| The Speedy 400 flexx is a flatbed laser engraver and cutter in a class of its own. The largest of the Speedy Series, this system offers maximum flexibility for a... | |
| The starting model of the Speedy Series, this CO2 laser engraver is offered from 30W to 60W and equipped with a 24" x 12" working area, the perfect size for... | |
| The Trotec Speedy 300 CO2 flatbed laser machine is a premium-class laser engraver. Offered from 30W to 120W, this model has a 29" x 17" mid-sized working area. This laser... | |
| The Trotec Speedy 360 CO2 flatbed laser engraver and cutter has a 32" x 20" working area and wattage options ranging from 60W to 120W. With high-speed processing, patented low-maintenance... | |
| Trotec's SP Series large-format CO2 laser cutting machines are ideal for businesses faced with demanding large-format cutting applications. The SP2000 can process a wide range of materials, including acrylic, plastics,... | |
| Trotec's SP Series laser cutters are designed for fast and precise processing of large-format materials. The SP3000 laser machine comes equipped with a working area of 87" x 126.4" and... |