Nutfield Technology’s OEM Laser Kit will get your Universal CO2 galvo-based marking system up and running in minutes! To operate this XY2/100 galvo kit, Nutfield Tech offers a USB or Ethernet Control 1U platform. Nutfield Tech’s Pipeline Scan Controller will synchronize and command the OEM Universal laser and scan head functions as well as the laser safety circuits and other input/output interfaces. The Pipeline GUI, WaveRunner Scan Control Software, is the industry’s most robust feature-rich software. WaveRunner can support all application requirements and it is free to download and explore. Purchase of the Pipeline, WaveRunner and CO2 Laser Kit includes stock cables and power supplies for a complete laser application solution!
Each Universal OEM Laser Kit come complete with:
Convenient access to all power and data cables and, with a center line optical path all the way through the scan head, alignment requirements are minimized. These laser kits can be configured based on application requirement for scan head aperture and f-theta lens based on spot and field size requirements.
Our laser kit can be configured based on application requirement for scan head aperture and f-theta lens based on spot and field size constraints.
Nutfield Technology | |
---|---|
Product Category | Laser Processing Equipment |
Product Name | Universal OEM Laser Kit |
Type | Component or Subsystem |
Options / Components | Laser Optics or Beam Delivery Components; Laser head or focusing module; Expander |
Automation / Control | PC_Control |
Laser Operation | Welding; Micromachining; Marking |