Artesyn ATA series of isolated DC / DC converters offer an ultra compact DIP or SIP package, with a low profile of 8 mm. The series offers a highly efficient option of up to 80% with an ultra-wide 4:1 input range. The ATA series alows offers a remote on/off functionality, adding an extra layer of customisation for your application. The ATA series is also qualified for lead-free reflow solder process according to IPC/JEDEC J-STD-020D.
Features and Benefits. 3 W total power. 12, 24 or 48 V options available. Single & dual output. Ultra compact DIP & SIP options. 4:1 input range. Remote on/off functionality. Input filter adheres to EN55022, class A & FCC level A.
Output Voltage = ±15V dc
Input Voltage Range = 9 - 36 V dc
Input Voltage Nominal = 24 V dc
Isolation Voltage = 1500V dc
Power Rating = 3W
Output Current = ±15 - ±100mA
Mounting Type = Surface Mount
Number of Outputs = 2
Package = SMD
Efficiency = 80%
Artesyn ATA series of isolated DC / DC converters offer an ultra compact DIP or SIP package, with a low profile of 8 mm. The series offers a highly efficient option of up to 80% with an ultra-wide 4:1 input range. The ATA series alows offers a remote on/off functionality, adding an extra layer of customisation for your application. The ATA series is also qualified for lead-free reflow solder process according to IPC/JEDEC J-STD-020D.
Features and Benefits. 3 W total power. 12, 24 or 48 V options available. Single & dual output. Ultra compact DIP & SIP options. 4:1 input range. Remote on/off functionality. Input filter adheres to EN55022, class A & FCC level A.
Output Voltage = ±15V dc
Input Voltage Range = 9 - 36 V dc
Input Voltage Nominal = 24 V dc
Isolation Voltage = 1500V dc
Power Rating = 3W
Output Current = ±15 - ±100mA
Mounting Type = Surface Mount
Number of Outputs = 2
Package = SMD
Efficiency = 80%
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | 1116445 |
Output Voltage | -15 to 15 volts |