Qorvo 20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator ACT43850

Description
The ACT43850, a part of Qorvo’s RFPoL (RF Point of Load) regulator family, is a stage device of a pulse load power supply solution for radar-type systems. Together with the companion device ACT43750, the device forms a compact, complete power supply solution for GaN / GaAs RF power amplifier (PA) devices, demanding fast transient, high current pulse load. This solution makes an RF transmitter (TX) module significantly smaller in size/volume, cost, component count and development cycle.
Request a Quote
Description
The ACT43850, a part of Qorvo’s RFPoL (RF Point of Load) regulator family, is a stage device of a pulse load power supply solution for radar-type systems. Together with the companion device ACT43750, the device forms a compact, complete power supply solution for GaN / GaAs RF power amplifier (PA) devices, demanding fast transient, high current pulse load. This solution makes an RF transmitter (TX) module significantly smaller in size/volume, cost, component count and development cycle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Greensboro, NC, United States
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator
ACT43850
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator ACT43850
The ACT43850, a part of Qorvo’s RFPoL (RF Point of Load) regulator family, is a stage device of a pulse load power supply solution for radar-type systems. Together with the companion device ACT43750, the device forms a compact, complete power supply solution for GaN / GaAs RF power amplifier (PA) devices, demanding fast transient, high current pulse load. This solution makes an RF transmitter (TX) module significantly smaller in size/volume, cost, component count and development cycle.

The ACT43850, a part of Qorvo’s RFPoL (RF Point of Load) regulator family, is a stage device of a pulse load power supply solution for radar-type systems. Together with the companion device ACT43750, the device forms a compact, complete power supply solution for GaN / GaAs RF power amplifier (PA) devices, demanding fast transient, high current pulse load. This solution makes an RF transmitter (TX) module significantly smaller in size/volume, cost, component count and development cycle.

Supplier's Site

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT43850
Product Name 20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details