Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105
IC DAC 16BIT 16WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1166435-DAC161P997CI
Packaging: Reel - TR
Type: DAC
Operating Temperature Range: -40°C ~ 105°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: DAC161P997
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): DAC161P997CISQ; DAC161P997CISQX; DAC161P997CISQX/NOPB
Introduction Date: August 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DAC 16BIT 16WQFN
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 1
Digital Interface Type = Serial
Mounting Type = Surface Mount
Package Type = WQFN
Power Supply Type = Single
Typical Single Supply Voltage = 2.7 - 3.6 V
Architecture = Delta Sigma
Pin Count = 16
Maximum Settling Time = 8ns
Delivery on production packaging - Reel. This product is non-returnable.
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 1
Digital Interface Type = Serial
Mounting Type = Surface Mount
Package Type = WQFN
Power Supply Type = Single
Typical Single Supply Voltage = 2.7 - 3.6 V
Architecture = Delta Sigma
Pin Count = 16
Maximum Settling Time = 8ns
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 1
Digital Interface Type = Serial
Mounting Type = Surface Mount
Package Type = WQFN
Power Supply Type = Single
Typical Single Supply Voltage = 2.7 - 3.6 V
Architecture = Delta Sigma
Pin Count = 16
Maximum Settling Time = 8ns
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC161P997CISQ/NOPB | DAC161P997CISQ/NOPB | 1166435-DAC161P997CISQ/NOPB | DAC161P997CISQ/NOPB | 8136390P |
Product Name | DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQ/NOPB | Integrated Circuits | |
Interface Type | Single-Wire | Serial; Serial | Serial | Serial | |
Package Type | WQFN | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | WQFN | ||
Resolution | 16 bits | 16 bits | 16 bits | ||
DNL | 0.5000 LSB | ||||
INL | 9 LSB |