The HI5660 is an 8-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5628.brbr This device complements the HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
8 Bit Digital to Analog Converter 1 28-SOIC
HI5660 - 8-Bit, 125/60MSPS, High Speed D/A Converter
Manufacturer: Intersil
Win Source Part Number: 776014-HI5660IBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 15ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.25
Family Name: HI5660
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AD9708ARZ; DAC908EG4; AD9708ARRL; DAC908E/2K5G4;
Introduction Date: May 20, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC DAC 8BIT A-OUT 28SOIC
IC DAC 8BIT A-OUT 28SOIC
Renesas Electronics Corporation | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | HI5660IBZ | HI5660IBZ | HI5660IBZ | 776014-HI5660IBZ | HI5660IBZ | HI5660IBZ |
Product Name | 8-Bit, 125/60MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5660IBZ | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
Package Type | SOIC; TSSOP | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; SOICW28 | SOIC | 28-SOIC (0.295\", 7.50mm Width) | |
Resolution | 8 bits | 8 bits | ||||
DNL | 0.5000 LSB | 0.2500 LSB | ||||
INL | 0.5000 LSB | 0.2500 LSB |