Win Source Part Number: 1015336-AD5620CRMZ-3
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: nanoDAC®
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 10µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.25 (Max)
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: ANAANAAD5620CRMZ-3,A
Base Product Number: AD5620
DAC 12-Bit Single 2.5V 5ppm/C MSOP8 - Data Converters - General Purpose DACs
DAC 12-Bit Single 2.5V 5ppm/C MSOP8 - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC 12-Bit Single 2.5V 5ppm/C MSOP8 - Data Converters - General Purpose DACs
The AD5620/AD5640/AD5660
IC DAC 12BIT V-OUT 8MSOP
12 Bit Digital to Analog Converter 1 8-MSOP
Win Source Electronics | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | 1015336-AD5620CRMZ-3 | 7592256 | AD5620CRMZ-3 | AD5620CRMZ-3 | AD5620CRMZ-3 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Converter - DAC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
Interface Type | SPI; SPI, DSP | Serial; SPI | |||
Package Type | SSOP | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
Settling Time | 10 µs | 10 µs | |||
Features | Single-Supply |