Product Details
The DAC10 series of 10-bit monolithic multiplying digital-to-analog converters provide high speed performance and full-scale accuracy. Advanced circuit design achieves 85 ns settling times with very low "glitch" energy and low power consumption. Direct interface to all popular logic families with full noise immunity is provided by the high swing, adjustable threshold logic inputs.
All DAC10 series models guarantee full 10-bit monotonicity, and nonlinearities as tight as +0.05% over the entire operating temperature range are available. Device performance is essentially unchanged over the ±18 V power supply range, with 85 mW power consumption attainable at lower supplies.
A highly stable, unique trim method is used, which selectively shorts Zener diodes, to provide 1/2 LSB full-scale accuracy without the need for laser trimming.
Single-chip reliability, coupled with low cost and outstanding flexibility, make the DAC10 device an ideal building block for A/D converters, Data Acquisition systems, CRT displays, programmable test equipment and other applications where low power consumption, input/output versatility and long-term stability are required.
The DAC10 series of 10-bit monolithic multiplying digital-to-analog converters provide high speed performance and full-scale accuracy. Advanced circuit design achieves 85 ns settling times with very low ""glitch"" energy and low power consumption. Direct interface to all popular logic families with full noise immunity is provided by the high swing, adjustable threshold logic inputs.All DAC10 series models guarantee full 10-bit monotonicity, and nonlinearities as tight as +0.05% over the entire operating temperature range are available. Device performance is essentially unchanged over the ±18 V power supply range, with 85 mW power consumption attainable at lower supplies.A highly stable, unique trim method is used, which selectively shorts Zener diodes, to provide 1/2 LSB full-scale accuracy without the need for laser trimming.Single-chip
IC DAC 10BIT A-OUT 18DIP
10 Bit Digital to Analog Converter 1 18-PDIP
10-Bit High Speed Multiplying D/A Converter (UNIVERSAL Digital Logic Interface)
DAC 1-Ch Current Steering 10-Bit - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC 1-Ch Current Steering 10-Bit - Data Converters - General Purpose DACs
DAC 1-Ch Current Steering 10-Bit - Data Converters - General Purpose DACs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 128360-DAC10GPZ
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: Parallel
Reference Type: External
Settling Time: 150ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): 0.6, 0.7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Analog Supply Voltage: ±18 V
Digital Supply Voltage: 9 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Analog Devices, Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC10GPZ | DAC10GPZ | DAC10GPZ | DAC10GPZ | DAC10GPZ | 7098442P | 128360-DAC10GPZ |
Product Name | 10-Bit High Speed Multiplying D/A Converter (Universal Digital Logic Interface) | Converter - DAC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC10GPZ | ||
Interface Type | Parallel | Parallel | Parallel; Parallel | ||||
Package Type | SOIC; CDIP; PDIP | DIP; 18-DIP (0.300\", 7.62mm) | DIP; 18-DIP (0.300\", 7.62mm) | DIP; PDIP; PDIP18 | PDIP; PDIP | DIP; PDIP; 18-PDIP | |
Pins | 18 | 18 | |||||
Resolution | 10 bits | 10 bits | 10 bits | ||||
Dissipation | 231 milliwatts |