Manufacturer: Analog Devices Inc.
Win Source Part Number: 1136447-AD5676BRUZ
Series: nanoDAC+
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 1.8 V ~ 5.5 V
Resolution: 16
Settling Time: 8μs
Number of D/A Converters: 8
INL/DNL (LSB): ±1.8, ±0.7
Family Name: AD5676
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.analog.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD5676BCPZ-RL; AD5676BRUZ-REEL7;
Introduction Date: February 10, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 8 20-TSSOP
IC DAC 16BIT V-OUT 20TSSOP
DAC 16-Bit nanoDAC+ 20-Pin TSSOP - Data Converters - General Purpose DACs
DAC 16-Bit nanoDAC+ 20-Pin TSSOP - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC 16-Bit nanoDAC+ 20-Pin TSSOP - Data Converters - General Purpose DACs
Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | 1136447-AD5676BRUZ | AD5676BRUZ | AD5676BRUZ | 8949010 |
Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5676BRUZ | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
Interface Type | SPI; SPI, DSP | Serial | ||
Package Type | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Settling Time | 8 µs | 8 µs | 8 µs |