Cirrus Logic, Inc. 192 kHz Stereo, 109 dB D/A Converter with Integrated PLL CS4350

Description
The CS4350 stereo audio digital/analog converter (DAC) features excellent dynamic range, out-of-band noise performance and on-chip phase-locked-loop (PLL) based master clock with 24-bit conversion and up to 216 kHz sampling rates with 109 dB dynamic range performance, making the IC ideal for applications where an audio-related system clock is not present. By integrating the PLL, the CS4350 eliminates the need for external master clock routing across the circuit board by locking to the incoming left-right clock signal, as opposed to the video clock or other high-speed clock sources, thus significantly reducing interference and clock-jitter sensitivity. Features Automatic sample-rate detection Low-latency digital filtering Integrated PLL locks to incoming left-right clock - no MCLK required Supports PCM and TDM audio formats Single-ended or differential analog output architecture
Datasheet
Description
The CS4350 stereo audio digital/analog converter (DAC) features excellent dynamic range, out-of-band noise performance and on-chip phase-locked-loop (PLL) based master clock with 24-bit conversion and up to 216 kHz sampling rates with 109 dB dynamic range performance, making the IC ideal for applications where an audio-related system clock is not present. By integrating the PLL, the CS4350 eliminates the need for external master clock routing across the circuit board by locking to the incoming left-right clock signal, as opposed to the video clock or other high-speed clock sources, thus significantly reducing interference and clock-jitter sensitivity. Features Automatic sample-rate detection Low-latency digital filtering Integrated PLL locks to incoming left-right clock - no MCLK required Supports PCM and TDM audio formats Single-ended or differential analog output architecture
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz Stereo, 109 dB D/A Converter with Integrated PLL - CS4350 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz Stereo, 109 dB D/A Converter with Integrated PLL
CS4350
192 kHz Stereo, 109 dB D/A Converter with Integrated PLL CS4350
The CS4350 stereo audio digital/analog converter (DAC) features excellent dynamic range, out-of-band noise performance and on-chip phase-locked-loop (PLL) based master clock with 24-bit conversion and up to 216 kHz sampling rates with 109 dB dynamic range performance, making the IC ideal for applications where an audio-related system clock is not present. By integrating the PLL, the CS4350 eliminates the need for external master clock routing across the circuit board by locking to the incoming left-right clock signal, as opposed to the video clock or other high-speed clock sources, thus significantly reducing interference and clock-jitter sensitivity. Features Automatic sample-rate detection Low-latency digital filtering Integrated PLL locks to incoming left-right clock - no MCLK required Supports PCM and TDM audio formats Single-ended or differential analog output architecture

The CS4350 stereo audio digital/analog converter (DAC) features excellent dynamic range, out-of-band noise performance and on-chip phase-locked-loop (PLL) based master clock with 24-bit conversion and up to 216 kHz sampling rates with 109 dB dynamic range performance, making the IC ideal for applications where an audio-related system clock is not present. By integrating the PLL, the CS4350 eliminates the need for external master clock routing across the circuit board by locking to the incoming left-right clock signal, as opposed to the video clock or other high-speed clock sources, thus significantly reducing interference and clock-jitter sensitivity.

Features

  • Automatic sample-rate detection
  • Low-latency digital filtering
  • Integrated PLL locks to incoming left-right clock - no MCLK required
  • Supports PCM and TDM audio formats
  • Single-ended or differential analog output architecture
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4350
Product Name 192 kHz Stereo, 109 dB D/A Converter with Integrated PLL
Package Type 24 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5315ARM - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers
Digital to Analogue Converters - 1913349P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 8 bits
View Details