Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 376-CPGA -55 to 125
Texas Instruments | |
---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC10D1000CCMLS |
Product Name | ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter |
Interface Type | Serial; Parallel; SPI |
Package Type | CPGA |
Screening Level | Space |
Resolution | 10 bits |
DNL | 0.2000 LSB |