The AD7891 is an eight-channel 12-bit data acquisition system with a choice of either parallel or serial interface structure. The part contains an input multiplexer, an on-chip track/hold amplifier, a high speed 12-bit ADC, a +2.5 V reference and a high speed interface. The part operates from a single +5 V supply and accepts a variety of analog input ranges across two models, the AD7891-1 (°5 V and °10 V) and the AD7891-2 (0 V to +2.5 V, 0 V to +5 V and °2.5 V).The AD7891 provides the option of either a parallel interface or serial interface structure determined by the MODE pin. The part has standard control inputs and fast data access times for both the serial and parallel interfaces which ensures easy interfacing to modern microprocessors, microcontrollers and digital signal processors.In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the part is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.Power dissipation in normal mode is 90 mW typical while in the standby mode this is reduced to 75 °W typ. The part is available in a 44-pin plastic quad flat-pack (PQFP) and a 44- lead plastic leaded chip carrier (PLCC).
Manufacturer: Analog Devices Inc.
Win Source Part Number: 859681-AD7891ASZ-2RE
Operating Temperature Range: -40°C ~ 85°C
Features: Data Acquisition System (DAS) 12 b 500k Serial, Parallel 44-MQFP (10x10)
Package: 44-QFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: AD7891
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AD7891ASZ-2REELCT, AD7891ASZ-2REELTR, AD7891ASZ-2REELDKR, AD7891ASZ-2REEL-ND
IC DAS 12BIT 500K 44MQFP
Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7891ASZ-2REEL | 859681-AD7891ASZ-2REEL | AD7891ASZ-2REEL |
Product Name | Converter - ADC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7891ASZ-2REEL | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
Package Type | LCC | QFP; 44-MQFP (10x10) | QFP |