Manufacturer: Analog Devices Inc.
Win Source Part Number: 145092-AD676JDZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-CDIP
Analog Supply Voltage: ±12V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
The AD676 is a multipurpose 16-bit parallel output analog-to-digital converter which utilizes a switched-capacitor/c
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-CDIP
IC ADC 16BIT SAR 28CDIP
IC ADC 16BIT SAR 28CDIP
Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 145092-AD676JDZ | AD676JDZ | AD676JDZ | AD676JDZ | AD676JDZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD676JDZ | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
Interface Type | Parallel; Parallel | Parallel; Parallel | |||
Package Type | DIP; 28-CDIP | DIP | DIP; 28-CDIP (0.600\", 15.24mm) | DIP; 28-CDIP (0.600\", 15.24mm) | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | ||
Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |