SiTime Corporation Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Product Name Notes
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
1 to 110 MHz, Low Power Oscillator
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
1 to 220 MHz, ±10 to ±50 ppm Differential XO
1 to 60 MHz, Stratum 3 Super-TCXO
Single-Chip, SOT23 Oscillator
Standard Frequency ±10 to ±50 ppm Differential XO