Fox Electronics, Inc. Crystals - FSRLF327 FSRLF327

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5476862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal SMD 32.768KHz 3.7x8.7mm - Crystals, Oscillators & Resonators - Crystal Units

Crystal SMD 32.768KHz 3.7x8.7mm - Crystals, Oscillators & Resonators - Crystal Units

Supplier's Site
 - 5476862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal SMD 32.768KHz 3.7x8.7mm - Crystals, Oscillators & Resonators - Crystal Units Delivery on production packaging - Reel. This product is non-returnable.

Crystal SMD 32.768KHz 3.7x8.7mm - Crystals, Oscillators & Resonators - Crystal Units
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Crystals - FSRLF327 - 1040237-FSRLF327 - Win Source Electronics
Yishun, Singapore
Crystals - FSRLF327
1040237-FSRLF327
Crystals - FSRLF327 1040237-FSRLF327
Manufacturer: Fox Electronics Win Source Part Number: 1040237-FSRLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Clock & Timing

Manufacturer: Fox Electronics
Win Source Part Number: 1040237-FSRLF327
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Height - Seated (Max): 0.098" (2.50mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
ESR: 50 kOhm
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Clock & Timing

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Crystals Crystals
Product Number 5476862 1040237-FSRLF327
Product Name Crystals - FSRLF327
Package / Form Factor Surface Mount; SMD Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Stability -20 to 20 ppm
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

THERMISTOR CRYSTAL - ECX-37TC - ECS Inc. International
ECS Inc. International
Specs
Features / Standards RoHS
Frequency 38.4 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
4 Pin Crystal C3E - C3E-8.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
 - 1110763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 50 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details