Aker Technology USA Corporation 4 Pin Crystal C3E C3E-8.000-8-1010-R

Description
Crystal, 3.20mm x2.50mm,8MHz,8pF.-20 -70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,8MHz,8pF.-20 -70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-8.000-8-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-8.000-8-1010-R
4 Pin Crystal C3E C3E-8.000-8-1010-R
Crystal, 3.20mm x2.50mm,8MHz,8pF.-20 -70C

Crystal, 3.20mm x2.50mm,8MHz,8pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-8.000-8-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 3997-C3E-8.000-8-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 3997-C3E-8.000-8-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-8.000-8-1010-R 3997-C3E-8.000-8-1010-RDKR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C7S - C7S-8.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers