NDK Crystal NX1612AA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX1612AA - NDK
Belvidere, IL, USA
Crystal
NX1612AA
Crystal NX1612AA
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm) Highly reliable. Ideal for TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm)
  • Highly reliable.
  • Ideal for TV tuners.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder

Supplier's Site Datasheet
Crystal - NX1612AA - NDK
Belvidere, IL, USA
Crystal
NX1612AA
Crystal NX1612AA
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm) Highly reliable. Ideal for TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm)
  • Highly reliable.
  • Ideal for TV tuners.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder

Supplier's Site Datasheet
Crystal - NX1612AA - NDK
Belvidere, IL, USA
Crystal
NX1612AA
Crystal NX1612AA
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm) Highly reliable. Ideal for TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm)
  • Highly reliable.
  • Ideal for TV tuners.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK
Product Category Crystals Crystals Crystals
Product Number NX1612AA NX1612AA NX1612AA
Product Name Crystal Crystal Crystal
Package / Form Factor Surface Mount; 1.6×1.2×0.35mm Surface Mount; 1.6×1.2×0.35mm Surface Mount; 1.6×1.2×0.35mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 26 to 80 MHz 26 to 54 MHz 26 to 80 MHz
Frequency Stability 25 ppm 10 ppm 20 ppm
Frequency Tolerance 0.0020 % 1.00E-3 % 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
 - 1441113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 25 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
TUNING FORK - ECX-71 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency Stability 20 ppm
View Details