Taitien Electronics Co., Ltd. Crystals XYABBCNANF-24.576000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 24.5760MHZ 8PF SMD

CRYSTAL 24.5760MHZ 8PF SMD

Supplier's Site
Crystals - 1664-1453-6-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 1664-1453-1-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 1664-1453-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals
Product Number XYABBCNANF-24.576000 1664-1453-6-ND
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 24.58 MHz
Load Capacitance 8 pF 8 pF
ESR 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - CSM-8A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 30 MHz
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
 - 1441106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 20 MHz
Frequency Stability -25 to 25 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details