Taitien Electronics Co., Ltd. Crystals X3AEELNANF-48.000000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 48.0000MHZ 8PF SMD

CRYSTAL 48.0000MHZ 8PF SMD

Supplier's Site
Crystals - 1664-1398-6-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 1664-1398-1-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 1664-1398-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals
Product Number X3AEELNANF-48.000000 1664-1398-6-ND
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
Load Capacitance 8 pF 8 pF
ESR 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110690P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 25 MHz
Frequency Stability -50 to 50 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
TUNING FORK - ECS-3X8X - ECS Inc. International
ECS Inc. International
Specs
Features / Standards RoHS
Load Capacitance 12.5 pF
Operating Temperature 60 C (140 F)
View Details
3 suppliers