CERAMIC RES 6.0000MHZ 30PF SMD
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% -40°C ~ 125°C Surface Mount
Resonator 6.00MHz H SMD - Crystals, Oscillators & Resonators - Ceramic Resonators
Resonator 6.00MHz H SMD - Crystals, Oscillators & Resonators - Ceramic Resonators
Delivery on production packaging - Reel. This product is non-returnable.
Acme Chip Technology Co., Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Resonators | Resonators | Resonators |
Product Number | PBRV6.00HR50Y000 | 478-PBRV6.00HR50Y000TR-ND | 7027320 |
Product Name | Resonators | Resonators | |
Resonator Type | Ceramic | Ceramic | |
Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 3-SMD, Non-Standard | Surface Mount; SMD |
Frequency | 6 MHz | 6 MHz |