8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
CERAMIC RES 8.0000MHZ 10PF SMD
The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution.
Wide selection of frequencies available. Small footprint . Lightweight
Resonance Frequency = 8MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Shear
Load Capacitance = 10pF
Resonance Resistance = 40Ohms
Frequency Stability = ±0.2%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3
Dimensions = 3.2 x 1.3 x 0.8mm
The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution.
Wide selection of frequencies available. Small footprint . Lightweight
Resonance Frequency = 8MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Shear
Load Capacitance = 10pF
Resonance Resistance = 40Ohms
Frequency Stability = ±0.2%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3
Dimensions = 3.2 x 1.3 x 0.8mm
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Resonators | Resonators | Resonators |
Product Number | 490-5995-2-ND | CSTCE8M00G52Z-R0 | 8390859 |
Product Name | Resonators | Resonators | |
Resonator Type | Ceramic | Ceramic | |
Package / Form Factor | Surface Mount; 1206 (3216 Metric) | Surface Mount; Surface Mount | Surface Mount; Cap Chip |
Features / Standards | Lead-Free; Built-in Capacitor |