The ECS-CTE series is a surface-mount ceramic resonator with built-in capacitors, designed for low-cost frequency control where absolute accuracy is not critical. It features a 3.2 x 1.3 mm package with an industry-standard footprint, operates from -40°C to +85°C, and supports frequencies of 8.00, 10.00, 12.00, and 16.00 MHz. Equivalent series resistance is 40 Ω, with built-in capacitors available in 10, 15, 22, 30, or 33 pF. The device accepts a DC voltage of 6 V and an AC voltage of 15 Vp-p, with an insulation resistance of 500 MΩ at 10 V DC. It is rated for reflow soldering up to +260°C for 10 seconds and is MSL 1. The part is not approved for automotive, military, avionics, or medical applications without written consent from ECS Inc.
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
| ECS Inc. International | |
|---|---|
| Product Category | Resonators |
| Product Number | ECS-CTE |
| Product Name | Ceramic Resonators |
| Resonator Type | Ceramic |