Murata Power Solutions Resonators CSTCE20M0V53C-R0

Description
The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution. Wide selection of frequencies available. Small footprint . Lightweight Resonance Frequency = 20MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Fundamental Load Capacitance = 15pF Resonance Resistance = 40Ohms Frequency Ageing = ±0.3 %/yr Frequency Stability = ±0.15% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7214815 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution. Wide selection of frequencies available. Small footprint . Lightweight Resonance Frequency = 20MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Fundamental Load Capacitance = 15pF Resonance Resistance = 40Ohms Frequency Ageing = ±0.3 %/yr Frequency Stability = ±0.15% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3

The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution.
Wide selection of frequencies available. Small footprint . Lightweight
Resonance Frequency = 20MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Fundamental
Load Capacitance = 15pF
Resonance Resistance = 40Ohms
Frequency Ageing = ±0.3 %/yr
Frequency Stability = ±0.15%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3

Supplier's Site
 - 7214815P - RS Components, Ltd.
Corby, Northants, United Kingdom
The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution. Wide selection of frequencies available. Small footprint . Lightweight Resonance Frequency = 20MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Fundamental Load Capacitance = 15pF Resonance Resistance = 40Ohms Frequency Ageing = ±0.3 %/yr Frequency Stability = ±0.15% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3 Delivery on production packaging - Reel. This product is non-returnable.

The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution.
Wide selection of frequencies available. Small footprint . Lightweight
Resonance Frequency = 20MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Fundamental
Load Capacitance = 15pF
Resonance Resistance = 40Ohms
Frequency Ageing = ±0.3 %/yr
Frequency Stability = ±0.15%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1253140 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution. Wide selection of frequencies available. Small footprint . Lightweight Resonance Frequency = 20MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Fundamental Load Capacitance = 15pF Resonance Resistance = 40Ohms Frequency Ageing = ±0.3 %/yr Frequency Stability = ±0.15% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3

The CSTCE series of MHz band ceramic resonators from Murata are part of the CERALOCK® range. CERALOCK® ceramic resonators are constructed from high stability piezoelectric ceramics. Featuring built in load capacitance, these SMD ceramic resonators eliminate the need for external load capacitors. With a low profile and small package size, these ceramic resonators offer an economic use of space and the opportunity for high density mounting. Suitable applications for CSTCE ceramic resonators include audio-visual equipment, automotive electronics and personal computing. With a wide range of frequencies available, these ceramic resonators are a versatile solution.
Wide selection of frequencies available. Small footprint . Lightweight
Resonance Frequency = 20MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Fundamental
Load Capacitance = 15pF
Resonance Resistance = 40Ohms
Frequency Ageing = ±0.3 %/yr
Frequency Stability = ±0.15%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3

Supplier's Site
Resonators - 490-7856-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7856-6-ND
Resonators 490-7856-6-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Supplier's Site Datasheet
Resonators - 490-7856-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7856-1-ND
Resonators 490-7856-1-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Supplier's Site Datasheet
Resonators - 490-7856-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7856-2-ND
Resonators 490-7856-2-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Supplier's Site Datasheet
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 7214815 490-7856-6-ND CSTCE20M0V53C-R0
Product Name Resonators Resonators
Package / Form Factor Surface Mount; Cap Chip Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 20 MHz 20 MHz
Frequency Tolerance -0.5000 to 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - 7728976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; S25
Frequency 2446 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Dielectric Resonators - 4300 Series - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
Frequency 700 to 13000 MHz
View Details