KYOCERA AVX Components Corporation Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx PBRC-4.00HR

Description
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx - 34K0119 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx
34K0119
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx 34K0119
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx - 20M6913 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx
20M6913
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx 20M6913
CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 34K0119
Product Name Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Resonators - 8300 Series - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
Frequency 700 to 25000 MHz
View Details
CERAMIC RESONATOR - ZTB - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 0.0020 to 0.4550 MHz
View Details
 - 4963040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Frequency 434 MHz
Operating Temperature 125 C (257 F)
View Details
Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details