NDK SAW Filter WFA25B0456CF

Description
Features: Excellent guaranteed attenuation. With a low-band ripple. Compact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA25B0456CF - NDK
Belvidere, IL, USA
SAW Filter
WFA25B0456CF
SAW Filter WFA25B0456CF
Features: Excellent guaranteed attenuation. With a low-band ripple. Compact.

Features:

  • Excellent guaranteed attenuation.
  • With a low-band ripple.
  • Compact.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA25B0456CF
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
CERAMIC RESONATOR - ZTB - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 0.0020 to 0.4550 MHz
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Dielectric Resonators - 3500 Series - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
Frequency 1500 to 25000 MHz
View Details