1MHz Ceramic Resonator 100pF ±0.3% 100 Ohms -20°C ~ 80°C Through Hole
CERAMIC RES 1.0000MHZ 100PF T/H
RESONATOR, PIEZOELECTRIC, 1MHZ, RADIAL; Frequency:1MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:100ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Width:5mm RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resonators | Resonators | Resonators |
Product Number | 490-1185-ND | CSBLA1M00J58-B0 | 25M8746 |
Product Name | Resonators | Resonators | Resonator, Piezoelectric, 1Mhz, Radial; Frequency Murata |
Resonator Type | Ceramic | Ceramic | RC Resonator |
Package / Form Factor | Through Hole; Radial, Box - 2 Lead, 2.50mm Pitch | Through Hole | |
Features / Standards | Lead-Free | RoHS |