Murata Power Solutions Resonators CSTCR5M00G53-R0

Description
No adjustment necessary for oscillation circuits. Integral load capacitors. Wide selection of frequencies available Resonance Frequency = 5MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Shear Load Capacitance = 39pF Resonance Resistance = 60Ohms Frequency Ageing = ±0.1 %/yr Frequency Stability = ±0.2% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7214859 - RS Components, Ltd.
Corby, Northants, United Kingdom
No adjustment necessary for oscillation circuits. Integral load capacitors. Wide selection of frequencies available Resonance Frequency = 5MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Shear Load Capacitance = 39pF Resonance Resistance = 60Ohms Frequency Ageing = ±0.1 %/yr Frequency Stability = ±0.2% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3

No adjustment necessary for oscillation circuits. Integral load capacitors. Wide selection of frequencies available
Resonance Frequency = 5MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Shear
Load Capacitance = 39pF
Resonance Resistance = 60Ohms
Frequency Ageing = ±0.1 %/yr
Frequency Stability = ±0.2%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3

Supplier's Site
 - 7214859P - RS Components, Ltd.
Corby, Northants, United Kingdom
No adjustment necessary for oscillation circuits. Integral load capacitors. Wide selection of frequencies available Resonance Frequency = 5MHz Frequency Tolerance = ±0.5% Mode of Oscillation = Shear Load Capacitance = 39pF Resonance Resistance = 60Ohms Frequency Ageing = ±0.1 %/yr Frequency Stability = ±0.2% Mounting Type = Surface Mount Package Type = Cap Chip Pin Count = 3 Delivery on production packaging - Reel. This product is non-returnable.

No adjustment necessary for oscillation circuits. Integral load capacitors. Wide selection of frequencies available
Resonance Frequency = 5MHz
Frequency Tolerance = ±0.5%
Mode of Oscillation = Shear
Load Capacitance = 39pF
Resonance Resistance = 60Ohms
Frequency Ageing = ±0.1 %/yr
Frequency Stability = ±0.2%
Mounting Type = Surface Mount
Package Type = Cap Chip
Pin Count = 3
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Resonators - 490-1203-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1203-2-ND
Resonators 490-1203-2-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Supplier's Site Datasheet
Resonators - 490-1203-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1203-1-ND
Resonators 490-1203-1-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Supplier's Site Datasheet
Resonators - 490-1203-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1203-6-ND
Resonators 490-1203-6-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Supplier's Site Datasheet
CERAMIC RES 5.0000MHZ 15PF SMD

CERAMIC RES 5.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 7214859 490-1203-2-ND CSTCR5M00G53-R0
Product Name Resonators Resonators
Package / Form Factor Surface Mount; Cap Chip Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 5 MHz 5 MHz
Frequency Tolerance -0.5000 to 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Low Power Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1408 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0, 3.2x2.5
Frequency 1 to 110 MHz
Frequency Stability 15 to 50 ppm
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Dielectric Resonators - 2150 Series - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
Frequency 700 to 13800 MHz
View Details