10MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
CERAMIC RES 10.0000MHZ 33PF SMD
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Resonators | Resonators |
Product Number | 490-17941-2-ND | CSTNE10M0GH5C000R0 |
Product Name | Resonators | Resonators |
Resonator Type | Ceramic | Ceramic |
Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
Features / Standards | Built-in Capacitor |