SiTime Corporation High frequency, -55°C to 125°C, Active Resonator Drop-In Replacement for 4-pin SMD XTAL SiT1421

Description
The XCaliburâ„¢ SiT1421 active resonator is a drop-in replacement for 4-pin SMD quartz crystal resonators with wide temperature operation. Compared to traditional crystal resonators, XCalibur resonators have better reliability and better immunity to shock, vibration, and EMI. This resonator provides industry-best 0.1 ppb/g vibration sensitivity, 10,000 g shock and 70 g vibration resistance. As an active MEMS device, the SiT1421 eliminates issues related to crystal resonators, such as cold startup under all conditions, crystal motional series resistance (ESR) compensation, negative resistance testing, and the need for tuning capacitors. One XCalibur active resonator can drive up to two clock inputs. This device also features a wide frequency range, excellent stability, and short lead times for a range of high temperature applications. Program resonators to get instant samples, optimized performance, and fast prototyping | Learn More View related resonators: 1 to 110 MHz | Automotive | Active Resonator lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High frequency, -55°C to 125°C, Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1421 - SiTime Corporation
Santa Clara, CA, United States
High frequency, -55°C to 125°C, Active Resonator Drop-In Replacement for 4-pin SMD XTAL
SiT1421
High frequency, -55°C to 125°C, Active Resonator Drop-In Replacement for 4-pin SMD XTAL SiT1421
The XCaliburâ„¢ SiT1421 active resonator is a drop-in replacement for 4-pin SMD quartz crystal resonators with wide temperature operation. Compared to traditional crystal resonators, XCalibur resonators have better reliability and better immunity to shock, vibration, and EMI. This resonator provides industry-best 0.1 ppb/g vibration sensitivity, 10,000 g shock and 70 g vibration resistance. As an active MEMS device, the SiT1421 eliminates issues related to crystal resonators, such as cold startup under all conditions, crystal motional series resistance (ESR) compensation, negative resistance testing, and the need for tuning capacitors. One XCalibur active resonator can drive up to two clock inputs. This device also features a wide frequency range, excellent stability, and short lead times for a range of high temperature applications. Program resonators to get instant samples, optimized performance, and fast prototyping | Learn More View related resonators: 1 to 110 MHz | Automotive | Active Resonator lineup

The XCalibur™ SiT1421 active resonator is a drop-in replacement for 4-pin SMD quartz crystal resonators with wide temperature operation. Compared to traditional crystal resonators, XCalibur resonators have better reliability and better immunity to shock, vibration, and EMI. This resonator provides industry-best 0.1 ppb/g vibration sensitivity, 10,000 g shock and 70 g vibration resistance. As an active MEMS device, the SiT1421 eliminates issues related to crystal resonators, such as cold startup under all conditions, crystal motional series resistance (ESR) compensation, negative resistance testing, and the need for tuning capacitors. One XCalibur active resonator can drive up to two clock inputs. This device also features a wide frequency range, excellent stability, and short lead times for a range of high temperature applications.

Program resonators to get instant samples, optimized performance, and fast prototyping | Learn More

View related resonators: 1 to 110 MHz | Automotive | Active Resonator lineup

Supplier's Site Datasheet

Technical Specifications

  SiTime Corporation
Product Category Resonators
Product Number SiT1421
Product Name High frequency, -55°C to 125°C, Active Resonator Drop-In Replacement for 4-pin SMD XTAL
Package / Form Factor 2.5x2.0, 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Low Power Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1409 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0, 3.2x2.5
Frequency 115 to 137 MHz
Frequency Stability 15 to 50 ppm
View Details
High Frequency Automotive AEC-Q100 Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1425 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0, 3.2x2.5
Frequency 115 to 137 MHz
Frequency Stability 15 to 50 ppm
View Details
High Temperature Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1418 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0, 3.2x2.5
Frequency 1 to 110 MHz
Frequency Stability 15 to 50 ppm
View Details
Low Power Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1408 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0, 3.2x2.5
Frequency 1 to 110 MHz
Frequency Stability 15 to 50 ppm
View Details