20MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 85°C Surface Mount
20MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 85°C Surface Mount
20MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 85°C Surface Mount
CERAMIC RES 20.0000MHZ 10PF SMD
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Resonators | Resonators |
Product Number | 478-PBRC20.00MR50X000CT-ND | PBRC20.00MR50X000 |
Product Name | Resonators | Resonators |
Resonator Type | Ceramic | Ceramic |
Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
Features / Standards | Lead-Free; Built-in Capacitor |